Velan, Inc. Cast Split-body Flanged Ball Valves

Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Off-center split-body design allows the use of advanced spiral-wound gaskets. • Maximum temperature for CF8M 1,000°F (538°C), for WCB 800°F (426°C). • Full port ensures large capacity and reduces the risk of clogging when handling solids or slurries. • Wall thickness complies with ASME B16.34 and BS 5351 for NPS 2 - 12 (DN 50-300) ASME 150 and 300 full port only. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • Integral seat locking option does not require additional parts or special tools. • Scraper seats standard. • Ball and seats lapped for optimum performance and tight shutoff. • Low emission stem seal. • Blowout-proof stem. • Two-piece flanged gland. Live-loaded as standard. • All valves with graphite packing and backup seal are inherently fire safe. • Can be used for manual throttling applications. (For automation contact Velan Engineering.) • Manual operation with handle for NPS 2 - 4 (DN 50 - 100) FP and NPS 3 - 6 (DN 80 - 150) RP. 6 NPS (DN 150) FP, NPS 8 (DN 200) RP and larger require gear or actuator. Gear or pneumatic actuator available. • Tightness rates: Allowable leakage rate at full δP: ASME/FCI 70-2 Class V. Tighter shutoff available upon request. • Oversized ball to stem connection provides: no deformation of the stem slot in the ball; better throttling control performance; and less motion loss and wear in automatic on-off applications.
Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Off-center split-body design allows the use of advanced spiral-wound gaskets. • Maximum temperature for CF8M 1,000°F (538°C), for WCB 800°F (426°C). • Full port ensures large capacity and reduces the risk of clogging when handling solids or slurries. • Wall thickness complies with ASME B16.34 and BS 5351 for NPS 2 - 12 (DN 50-300) ASME 150 and 300 full port only. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • Integral seat locking option does not require additional parts or special tools. • Scraper seats standard. • Ball and seats lapped for optimum performance and tight shutoff. • Low emission stem seal. • Blowout-proof stem. • Two-piece flanged gland. Live-loaded as standard. • All valves with graphite packing and backup seal are inherently fire safe. • Can be used for manual throttling applications. (For automation contact Velan Engineering.) • Manual operation with handle for NPS 2 - 4 (DN 50 - 100) FP and NPS 3 - 6 (DN 80 - 150) RP. 6 NPS (DN 150) FP, NPS 8 (DN 200) RP and larger require gear or actuator. Gear or pneumatic actuator available. • Tightness rates: Allowable leakage rate at full δP: ASME/FCI 70-2 Class V. Tighter shutoff available upon request. • Oversized ball to stem connection provides: no deformation of the stem slot in the ball; better throttling control performance; and less motion loss and wear in automatic on-off applications.

Suppliers

Company
Product
Description
Supplier Links
Cast Split-body Flanged Ball Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Cast Split-body Flanged Ball Valves
Cast Split-body Flanged Ball Valves
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Off-center split-body design allows the use of advanced spiral-wound gaskets. • Maximum temperature for CF8M 1,000°F (538°C), for WCB 800°F (426°C). • Full port ensures large capacity and reduces the risk of clogging when handling solids or slurries. • Wall thickness complies with ASME B16.34 and BS 5351 for NPS 2 - 12 (DN 50-300) ASME 150 and 300 full port only. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • Integral seat locking option does not require additional parts or special tools. • Scraper seats standard. • Ball and seats lapped for optimum performance and tight shutoff. • Low emission stem seal. • Blowout-proof stem. • Two-piece flanged gland. Live-loaded as standard. • All valves with graphite packing and backup seal are inherently fire safe. • Can be used for manual throttling applications. (For automation contact Velan Engineering.) • Manual operation with handle for NPS 2 - 4 (DN 50 - 100) FP and NPS 3 - 6 (DN 80 - 150) RP. 6 NPS (DN 150) FP, NPS 8 (DN 200) RP and larger require gear or actuator. Gear or pneumatic actuator available. • Tightness rates: Allowable leakage rate at full δP: ASME/FCI 70-2 Class V. Tighter shutoff available upon request. • Oversized ball to stem connection provides: no deformation of the stem slot in the ball; better throttling control performance; and less motion loss and wear in automatic on-off applications.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications.
Features and benefits

• Off-center split-body design allows the use of advanced spiral-wound gaskets.
• Maximum temperature for CF8M 1,000°F (538°C), for WCB 800°F (426°C).
• Full port ensures large capacity and reduces the risk of clogging when handling solids or slurries.
• Wall thickness complies with ASME B16.34 and BS 5351 for NPS 2 - 12 (DN 50-300) ASME 150 and 300 full port only.
• Stem bearing reduces side thrust effect on packing and prevents stem wobbling.
• Integral seat locking option does not require additional parts or special tools.
• Scraper seats standard.
• Ball and seats lapped for optimum performance and tight shutoff.
• Low emission stem seal.
• Blowout-proof stem.
• Two-piece flanged gland. Live-loaded as standard.
• All valves with graphite packing and backup seal are inherently fire safe.
• Can be used for manual throttling applications. (For automation contact Velan Engineering.)
• Manual operation with handle for NPS 2 - 4 (DN 50 - 100) FP and NPS 3 - 6 (DN 80 - 150) RP. 6 NPS (DN 150) FP, NPS 8 (DN 200) RP and larger require gear or actuator. Gear or pneumatic actuator available.
• Tightness rates: Allowable leakage rate at full ΔP: ASME/FCI 70-2 Class V. Tighter shutoff available upon request.
• Oversized ball to stem connection provides: no deformation of the stem slot in the ball; better throttling control performance; and less motion loss and wear in automatic on-off applications.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Cast Split-body Flanged Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1230005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details