Velan, Inc. Split-body Ball Valves

Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Two-piece self-aligning packing flange and gland. • PTFE TA-Luft certified live-loaded packing available. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • ASME Section 8 mid flanges and bolting eliminates weak center section. • UL approved, SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves allows the ball to float in case of fire and shutoff on the secondary metal seat. • Cavity fillers available for NPS 1â„2 - 12 (DN 15 - 300). • Gear actuators standard: SB-150/300 NPS 8 - 24 (DN 200 - 600) full port and NPS 10 - 24 (DN 250 - 600) regular port, SB-600 NPS 6 - 12 (DN 150 - 300) full port and NPS 8 - 12 (DN 200 - 300) regular port.
Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Two-piece self-aligning packing flange and gland. • PTFE TA-Luft certified live-loaded packing available. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • ASME Section 8 mid flanges and bolting eliminates weak center section. • UL approved, SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves allows the ball to float in case of fire and shutoff on the secondary metal seat. • Cavity fillers available for NPS 1â„2 - 12 (DN 15 - 300). • Gear actuators standard: SB-150/300 NPS 8 - 24 (DN 200 - 600) full port and NPS 10 - 24 (DN 250 - 600) regular port, SB-600 NPS 6 - 12 (DN 150 - 300) full port and NPS 8 - 12 (DN 200 - 300) regular port.

Suppliers

Company
Product
Description
Supplier Links
Split-body Ball Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Split-body Ball Valves
Split-body Ball Valves
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Two-piece self-aligning packing flange and gland. • PTFE TA-Luft certified live-loaded packing available. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • ASME Section 8 mid flanges and bolting eliminates weak center section. • UL approved, SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves allows the ball to float in case of fire and shutoff on the secondary metal seat. • Cavity fillers available for NPS 1â„2 - 12 (DN 15 - 300). • Gear actuators standard: SB-150/300 NPS 8 - 24 (DN 200 - 600) full port and NPS 10 - 24 (DN 250 - 600) regular port, SB-600 NPS 6 - 12 (DN 150 - 300) full port and NPS 8 - 12 (DN 200 - 300) regular port.

Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance.
Features and benefits

• Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature.
• Multiple solid cup and cone type PTFE stem seal or graphite packing.
• Two-piece self-aligning packing flange and gland.
• PTFE TA-Luft certified live-loaded packing available.
• Stem guides reduce side thrust.
• Long cycle life.
• Low, uniform torques.
• Blowout-proof stem.
• Live-loaded thrust washer prevents galling and provides secondary stem seal.
• Fully enclosed spiral wound graphite filled stainless body gasket.
• Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497.
• ASME Section 8 mid flanges and bolting eliminates weak center section.
• UL approved, SB-150/300 NPS 2 - 12 (DN 50 - 300).
• AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional.
• Face-to-face dimensions meet ASME B16.10 long pattern or short pattern.
• Locking devices standard on lever operated valves.
• Trunnion-mounted ball on larger valves allows the ball to float in case of fire and shutoff on the secondary metal seat.
• Cavity fillers available for NPS 1â„2 - 12 (DN 15 - 300).
• Gear actuators standard: SB-150/300 NPS 8 - 24 (DN 200 - 600) full port and NPS 10 - 24 (DN 250 - 600) regular port, SB-600 NPS 6 - 12 (DN 150 - 300) full port and NPS 8 - 12 (DN 200 - 300) regular port.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Split-body Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details