Velan, Inc. Top-entry Ball Valves

Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem sealor graphite packing. • Two-piece self-aligning packing flange and gland. • Stem guides in cover and gland bushing eliminate side thrust. • Longer cycle life. • Lower, uniform torque. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange connectionand bolting provide high sealing integrity of body gasket. • Body-cover joint not affected by pipe stresses. • Wall thickness complies with ASME B16.34. • Can be welded into line without disassembly in accordance with Velan installation instructions. • Stainless steel trim on all valves including handle. • Oval handles with locking device, as well as extensions available. • Ball-to-stem only (NPS 2/DN 50) full port and larger) and stem-to-body static grounding. • Locking devices standard. • Tapping for mounting actuators standard. • AGA and CGA approved, regular port, threaded ends (optional) NPS 1/2 - 2 (DN 15 - 50). • Valves can meet NACE specifications for sour gas service when required. • Optional topworks: live-loaded single or double packing; TA-Luft certified when supplied with PTFE live-loading packing; and bellows seal design. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.
Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem sealor graphite packing. • Two-piece self-aligning packing flange and gland. • Stem guides in cover and gland bushing eliminate side thrust. • Longer cycle life. • Lower, uniform torque. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange connectionand bolting provide high sealing integrity of body gasket. • Body-cover joint not affected by pipe stresses. • Wall thickness complies with ASME B16.34. • Can be welded into line without disassembly in accordance with Velan installation instructions. • Stainless steel trim on all valves including handle. • Oval handles with locking device, as well as extensions available. • Ball-to-stem only (NPS 2/DN 50) full port and larger) and stem-to-body static grounding. • Locking devices standard. • Tapping for mounting actuators standard. • AGA and CGA approved, regular port, threaded ends (optional) NPS 1/2 - 2 (DN 15 - 50). • Valves can meet NACE specifications for sour gas service when required. • Optional topworks: live-loaded single or double packing; TA-Luft certified when supplied with PTFE live-loading packing; and bellows seal design. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Suppliers

Company
Product
Description
Supplier Links
Top-entry Ball Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Top-entry Ball Valves
Top-entry Ball Valves
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. • Multiple solid cup and cone type PTFE stem sealor graphite packing. • Two-piece self-aligning packing flange and gland. • Stem guides in cover and gland bushing eliminate side thrust. • Longer cycle life. • Lower, uniform torque. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange connectionand bolting provide high sealing integrity of body gasket. • Body-cover joint not affected by pipe stresses. • Wall thickness complies with ASME B16.34. • Can be welded into line without disassembly in accordance with Velan installation instructions. • Stainless steel trim on all valves including handle. • Oval handles with locking device, as well as extensions available. • Ball-to-stem only (NPS 2/DN 50) full port and larger) and stem-to-body static grounding. • Locking devices standard. • Tapping for mounting actuators standard. • AGA and CGA approved, regular port, threaded ends (optional) NPS 1/2 - 2 (DN 15 - 50). • Valves can meet NACE specifications for sour gas service when required. • Optional topworks: live-loaded single or double packing; TA-Luft certified when supplied with PTFE live-loading packing; and bellows seal design. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance.
Features and benefits

• Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature.
• Multiple solid cup and cone type PTFE stem sealor graphite packing.
• Two-piece self-aligning packing flange and gland.
• Stem guides in cover and gland bushing eliminate side thrust.
• Longer cycle life.
• Lower, uniform torque.
• Blowout-proof stem.
• Live-loaded thrust washer prevents galling and provides a secondary stem seal.
• Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497.
• Fully-enclosed spiral wound graphite filled stainless body gasket.
• Permits in-line access for seat replacement.
• ASME Section 8 cover/body flange connectionand bolting provide high sealing integrity of body gasket.
• Body-cover joint not affected by pipe stresses.
• Wall thickness complies with ASME B16.34.
• Can be welded into line without disassembly in accordance with Velan installation instructions.
• Stainless steel trim on all valves including handle.
• Oval handles with locking device, as well as extensions available.
• Ball-to-stem only (NPS 2/DN 50) full port and larger) and stem-to-body static grounding.
• Locking devices standard.
• Tapping for mounting actuators standard.
• AGA and CGA approved, regular port, threaded ends (optional) NPS 1/2 - 2 (DN 15 - 50).
• Valves can meet NACE specifications for sour gas service when required.
• Optional topworks: live-loaded single or double packing; TA-Luft certified when supplied with PTFE live-loading packing; and bellows seal design.
• Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Top-entry Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 1614025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.50 inch (63.50 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details