Velan, Inc. Extended Body Gate Valves

Description
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate valves have a welded or threaded connection and are used for tapping of pressure vessels and header lines for vents, drains or takeoff lines and instrumentation. • Also available: extended body assemblies for vents, drains, and instrument root valves.
Datasheet
Description
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate valves have a welded or threaded connection and are used for tapping of pressure vessels and header lines for vents, drains or takeoff lines and instrumentation. • Also available: extended body assemblies for vents, drains, and instrument root valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extended Body Gate Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Extended Body Gate Valves
Extended Body Gate Valves
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate valves have a welded or threaded connection and are used for tapping of pressure vessels and header lines for vents, drains or takeoff lines and instrumentation. • Also available: extended body assemblies for vents, drains, and instrument root valves.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features.
Features and benefits

TWO TYPES:
• This valve is available with an extended body or an integrally reinforcedextended body (IREB).
• Extended body gate valves have a welded or threaded connection and are used for tapping of pressure vessels and header lines for vents, drains or takeoff lines and instrumentation.
• Also available: extended body assemblies for vents, drains, and instrument root valves.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Extended Body Gate Valves
Valve Type Butterfly; Gate
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
T 21 Ball Valve 0 5 4 - 121616030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details