Velan, Inc. Power Ball Valve Power Combo

Description
The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan. Features and benefits Capitalizing on the proven design features and superior performance of our power ball and y-pattern globe valves, Velan introduces our innovative POWER-COMBO, matching the power ball (as the shut-off valve) with our forged, one-piece y-pattern (as the flow on/off valve) for vent and drain service in high pressure/temperature systems.This tandem provides for a higher measure of system integrity assurance, while extending the service life of the valves in this tough application, and can be pre-fabricated at the factory, at our authorized repair facilities (simply provide pipe material, schedule and applicable dimensions at time of request for quotation), or at the site by the owner.
Description
The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan. Features and benefits Capitalizing on the proven design features and superior performance of our power ball and y-pattern globe valves, Velan introduces our innovative POWER-COMBO, matching the power ball (as the shut-off valve) with our forged, one-piece y-pattern (as the flow on/off valve) for vent and drain service in high pressure/temperature systems.This tandem provides for a higher measure of system integrity assurance, while extending the service life of the valves in this tough application, and can be pre-fabricated at the factory, at our authorized repair facilities (simply provide pipe material, schedule and applicable dimensions at time of request for quotation), or at the site by the owner.

Suppliers

Company
Product
Description
Supplier Links
Power Ball Valve - Power Combo - Velan, Inc.
Montreal, Quebec, Canada
Power Ball Valve
Power Combo
Power Ball Valve Power Combo
The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan. Features and benefits Capitalizing on the proven design features and superior performance of our power ball and y-pattern globe valves, Velan introduces our innovative POWER-COMBO, matching the power ball (as the shut-off valve) with our forged, one-piece y-pattern (as the flow on/off valve) for vent and drain service in high pressure/temperature systems.This tandem provides for a higher measure of system integrity assurance, while extending the service life of the valves in this tough application, and can be pre-fabricated at the factory, at our authorized repair facilities (simply provide pipe material, schedule and applicable dimensions at time of request for quotation), or at the site by the owner.

The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan.
Features and benefits

Capitalizing on the proven design features and superior performance of our power ball and y-pattern globe valves, Velan introduces our innovative POWER-COMBO, matching the power ball (as the shut-off valve) with our forged, one-piece y-pattern (as the flow on/off valve) for vent and drain service in high pressure/temperature systems.This tandem provides for a higher measure of system integrity assurance, while extending the service life of the valves in this tough application, and can be pre-fabricated at the factory, at our authorized repair facilities (simply provide pipe material, schedule and applicable dimensions at time of request for quotation), or at the site by the owner.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number Power Combo
Product Name Power Ball Valve
Valve Type Ball; Butterfly; Power Combo
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86919 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details