Velan, Inc. Datasheets for Globe Valves

Globe valves are linear motion valves with rounded bodies, from which their name is derived.  They are widely used in industry to regulate fluid flow in both on/off and throttling service. 
Globe Valves: Learn more

Product Name Notes
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power...
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants...
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available with bolted or welded bonnet. • Packing...
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and...
API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer...
API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Precision, high quality investment castings.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for...
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for...
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel globe valves are adapted to...
Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Designed for quick and easy maintenance - one step removal of all working parts including...
Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life.
RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A simple and standard design allows fast and easy maintenance for simple...
RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for...