Velan, Inc. Gate Valves

Description
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long service life. • For Class 1500 valves and for steam service, seats are seal-weldedto the body. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • For welded bonnet valves, the bonnet is threaded in and torqued to an engineered torque value and the body bonnet joint is strength-welded, offering double protection against leakage. (Body/bonnet threads and strength-weld). • Fully guided wedge reduces wear on seating surfaces. • Repairable 2-piece stem drive. • Parallel slide gate valves also available. • Optional design available with double packing, leak-off connection, live-loading and a packing blowout for easy removal of old packing.
Datasheet
Description
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long service life. • For Class 1500 valves and for steam service, seats are seal-weldedto the body. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • For welded bonnet valves, the bonnet is threaded in and torqued to an engineered torque value and the body bonnet joint is strength-welded, offering double protection against leakage. (Body/bonnet threads and strength-weld). • Fully guided wedge reduces wear on seating surfaces. • Repairable 2-piece stem drive. • Parallel slide gate valves also available. • Optional design available with double packing, leak-off connection, live-loading and a packing blowout for easy removal of old packing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Gate Valves
Gate Valves
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long service life. • For Class 1500 valves and for steam service, seats are seal-weldedto the body. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • For welded bonnet valves, the bonnet is threaded in and torqued to an engineered torque value and the body bonnet joint is strength-welded, offering double protection against leakage. (Body/bonnet threads and strength-weld). • Fully guided wedge reduces wear on seating surfaces. • Repairable 2-piece stem drive. • Parallel slide gate valves also available. • Optional design available with double packing, leak-off connection, live-loading and a packing blowout for easy removal of old packing.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features.
Features and benefits

• A compact but extremely sturdy design for high pressure-temperature service.
• Solid CoCr alloy wedge (optional) ensures low friction and long service life.
• For Class 1500 valves and for steam service, seats are seal-weldedto the body.
• Packing rings are precompressed to 4000 psi to provide a high integrity seal.
• For welded bonnet valves, the bonnet is threaded in and torqued to an engineered torque value and the body bonnet joint is strength-welded, offering double protection against leakage. (Body/bonnet threads and strength-weld).
• Fully guided wedge reduces wear on seating surfaces.
• Repairable 2-piece stem drive.
• Parallel slide gate valves also available.
• Optional design available with double packing, leak-off connection, live-loading and a packing blowout for easy removal of old packing.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Gate Valves
Valve Type Butterfly; Gate
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details