Velan, Inc. Bellows Seal Globe Valves, Y-pattern

Description
Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high pressure - temperature conditions. • LOW TORQUE due to: a) Non-rotating stem; b) Stem nut thrust bearings; c) Central grease fitting for lubrication of stem nut. • TWO SECONDARY STEM SEALS: a) Backseat; b) Stem packing. • VALVES ARE FIRE SAFE: Operate normally during and after fire test. • EASY IN-LINE SERVICING: Stem-bellows assembly can easily be removed and replaced on valves with threaded (O-ring seal) bonnet. On seal welded valves, removal and replacement of weld is necessary. Special power operated tools are available for cuttingt he seal weld.
Datasheet
Description
Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high pressure - temperature conditions. • LOW TORQUE due to: a) Non-rotating stem; b) Stem nut thrust bearings; c) Central grease fitting for lubrication of stem nut. • TWO SECONDARY STEM SEALS: a) Backseat; b) Stem packing. • VALVES ARE FIRE SAFE: Operate normally during and after fire test. • EASY IN-LINE SERVICING: Stem-bellows assembly can easily be removed and replaced on valves with threaded (O-ring seal) bonnet. On seal welded valves, removal and replacement of weld is necessary. Special power operated tools are available for cuttingt he seal weld.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows Seal Globe Valves, Y-pattern -  - Velan, Inc.
Montreal, Quebec, Canada
Bellows Seal Globe Valves, Y-pattern
Bellows Seal Globe Valves, Y-pattern
Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high pressure - temperature conditions. • LOW TORQUE due to: a) Non-rotating stem; b) Stem nut thrust bearings; c) Central grease fitting for lubrication of stem nut. • TWO SECONDARY STEM SEALS: a) Backseat; b) Stem packing. • VALVES ARE FIRE SAFE: Operate normally during and after fire test. • EASY IN-LINE SERVICING: Stem-bellows assembly can easily be removed and replaced on valves with threaded (O-ring seal) bonnet. On seal welded valves, removal and replacement of weld is necessary. Special power operated tools are available for cuttingt he seal weld.

Forged, one-piece inclined globe and check valves for high pressure applications
Features and benefits

• NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life.
• LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high pressure - temperature conditions.
• LOW TORQUE due to: a) Non-rotating stem; b) Stem nut thrust bearings; c) Central grease fitting for lubrication of stem nut.
• TWO SECONDARY STEM SEALS: a) Backseat; b) Stem packing.
• VALVES ARE FIRE SAFE: Operate normally during and after fire test.
• EASY IN-LINE SERVICING: Stem-bellows assembly can easily be removed and replaced on valves with threaded (O-ring seal) bonnet. On seal welded valves, removal and replacement of weld is necessary. Special power operated tools are available for cuttingt he seal weld.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Bellows Seal Globe Valves, Y-pattern
Valve Type Butterfly; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578805 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 4.33 inch (110.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
Xover® 2- & 3-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details