Velan, Inc. Flanged Valves

Description
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended Bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.
Description
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended Bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Flanged Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Flanged Valves
Flanged Valves
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended Bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology
Features and benefits

• Stem seal: Viton O-rings; Expanded graphite ring for fire safe
• No cavity: There is no cavity to allow build-upof solids
• Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime
• Fire safe design: All metal construction providing inherent fire safe
• Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations
• Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function
• Extended Bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid
• High quality castings: With X-ray and PT examinations from approved foundries
• Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation
• Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Flanged Valves
Valve Type Cryogenic; Butterfly; Flanged Valves
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86916 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Stainless Steel Manually Operated ANSI 300, High-Performance Lug Style, Butterfly Valve - 9301-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 3.00 inch (76.20 mm)
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details