Velan, Inc. Pressure Seal Y-pattern Globe Valves

Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the effects of thermal cycling. • Low torque stroking due to: 1) radial thrust bearings; 2) non-rotating stem; 3) impactor handwheel (3 - 10 times more effective than standard handwheel). • Quick and easy repair in line. • Seat integrally hardfaced with CoCr alloy. • Disc fully guided with CoCr alloy seating and guiding surfaces. • Tight shutoff. • Stem expansion/contractio n thrust unit for high temperature application (optional). • Other sizes available on request. • Live-loading of packing optional.
Datasheet
Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the effects of thermal cycling. • Low torque stroking due to: 1) radial thrust bearings; 2) non-rotating stem; 3) impactor handwheel (3 - 10 times more effective than standard handwheel). • Quick and easy repair in line. • Seat integrally hardfaced with CoCr alloy. • Disc fully guided with CoCr alloy seating and guiding surfaces. • Tight shutoff. • Stem expansion/contractio n thrust unit for high temperature application (optional). • Other sizes available on request. • Live-loading of packing optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Seal Y-pattern Globe Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Pressure Seal Y-pattern Globe Valves
Pressure Seal Y-pattern Globe Valves
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance to the effects of thermal cycling. • Low torque stroking due to: 1) radial thrust bearings; 2) non-rotating stem; 3) impactor handwheel (3 - 10 times more effective than standard handwheel). • Quick and easy repair in line. • Seat integrally hardfaced with CoCr alloy. • Disc fully guided with CoCr alloy seating and guiding surfaces. • Tight shutoff. • Stem expansion/contractio n thrust unit for high temperature application (optional). • Other sizes available on request. • Live-loading of packing optional.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm).
Features and benefits

• Velan's proven pressure seal design.
• Low pressure drop compared to vertical globe valves.
• Excellent resistance to the effects of thermal cycling.
• Low torque stroking due to: 1) radial thrust bearings; 2) non-rotating stem; 3) impactor handwheel (3 - 10 times more effective than standard handwheel).
• Quick and easy repair in line.
• Seat integrally hardfaced with CoCr alloy.
• Disc fully guided with CoCr alloy seating and guiding surfaces.
• Tight shutoff.
• Stem expansion/contraction thrust unit for high temperature application (optional).
• Other sizes available on request.
• Live-loading of packing optional.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Pressure Seal Y-pattern Globe Valves
Valve Type Butterfly; Globe
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86910 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details