Petersen Products Co. Pressure Monitoring Valve Assembly With 1.5" Cam & Groove 936-2300-150

Description
Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve
Request a Quote
Description
Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Monitoring Valve Assembly With 1.5
Fredonia, WI, United States
Pressure Monitoring Valve Assembly With 1.5" Cam & Groove
936-2300-150
Pressure Monitoring Valve Assembly With 1.5" Cam & Groove 936-2300-150
Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve

Connection Type 1-1/2" Cam & Groove
Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove
Sage Subcategory Number W9360
Shipping Wt. 4 Lbs (1.81 Kg)
Valve Type and Size 1/4" (6.4mm) BALL Valve

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Valves
Product Number 936-2300-150
Product Name Pressure Monitoring Valve Assembly With 1.5" Cam & Groove
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details