VAST STOCK CO., LIMITED Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 54
Product Name Notes
Pushbutton Switches 2 Position Push Pull
Pushbutton Switches 30MM 3 P OPERATOR RED KNOB
Pushbutton Switches 30MM DUAL FUNCTION PUSHPUTTON
Pushbutton Switches 30MM MUSHROOM OPERATOR GREEN
Pushbutton Switches 30MM MUSHROOM OPERATOR RED
Pushbutton Switches 30MM PSH BTTN EXTENDED GUARD
Pushbutton Switches 30MM PSH BTTN NO GUARD
Pushbutton Switches 30MM PUSH-PULL E-STOP
Pushbutton Switches 30MM PUSH-PULL OPERATOR RED KNOB
Pushbutton Switches 30MM PUSH-PULL OPERATOR W/O KNOB
Pushbutton Switches 30MM TIME DELAY PSH BTTN
Pushbutton Switches Momentary PSH BTTN
Pushbutton Switches PILOT LIGHT 120VAC 30MM TYPE K +OPTIONS
Pushbutton Switches PSH BTTN 30MM K
Pushbutton Switches PSH BTTN 30MM TYPE KX
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-KX
Pushbutton Switches PSH BTTN 600VAC 10A 30MM TYPE K
Pushbutton Switches PSH BTTN OPERATOR 30MM T-KX
Pushbutton Switches PSH BTTN OPERATOR 30MM TYPE K
Pushbutton Switches PSHBTTN PILOTLIGHT 30MM
Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM T-KX
Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM TYPEK
Pushbutton Switches PUSH BUTTON 600VAX 10A 30MM T-K
Pushbutton Switches PUSH BUTTON OPERATOR 30MM T-KX
Pushbutton Switches PUSHBUTTON 30MM 110-120V 50-60HZ K
Pushbutton Switches PUSHBUTTON 30MM K
Pushbutton Switches PUSHBUTTON 600 VAC 10A 30MM TYPE K
Pushbutton Switches PUSHBUTTON 600VAC 10AMP 30MM KX
Pushbutton Switches PUSHBUTTON OPER 30MM TYPE K +OPTIONS
Pushbutton Switches PUSHBUTTON OPERATOR 30MM TYPE K +OPTIONS
Pushbutton Switches SELECTOR SWITCH OPERATOR 30MM T-KX
Pushbutton Switches TIMED CONTACT W/ MSHRM HEAD INSTALLED
Pushbutton Switches

<< Prev Next >>