Schneider Electric Pushbutton 9001KR8RH25

Description
PUSH BUTTON, MUSHROOM HEAD, 3-POSITION, 600 VAC, 10 AMP, 2 NORMALLY CLOSED CONTACTS, 30 MM MOUNT DIAMETER, SCREW CLAMP ELECTRICAL TERMINATION, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PUSH BUTTON, MUSHROOM HEAD, 3-POSITION, 600 VAC, 10 AMP, 2 NORMALLY CLOSED CONTACTS, 30 MM MOUNT DIAMETER, SCREW CLAMP ELECTRICAL TERMINATION, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57362073 - Radwell International
Willingboro, NJ, United States
Pushbutton
57362073
Pushbutton 57362073
PUSH BUTTON, MUSHROOM HEAD, 3-POSITION, 600 VAC, 10 AMP, 2 NORMALLY CLOSED CONTACTS, 30 MM MOUNT DIAMETER, SCREW CLAMP ELECTRICAL TERMINATION, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, MUSHROOM HEAD, 3-POSITION, 600 VAC, 10 AMP, 2 NORMALLY CLOSED CONTACTS, 30 MM MOUNT DIAMETER, SCREW CLAMP ELECTRICAL TERMINATION, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR8RH25
Pushbutton Switches 9001KR8RH25
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Pushbutton Switches
Product Number 57362073 9001KR8RH25
Product Name Pushbutton Pushbutton Switches
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers