Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-KX
PUSH BUTTON 600VAC 10A 30MM T-KX
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 9001KXRDLLH7 | 9001KXRDLLH7 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Max Current Rating | 10 amps |