Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 9001KR2UH6 |
| Product Name | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw |
| Max Current Rating | 3 amps |