VAST STOCK CO., LIMITED Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 54
Product Name Notes
Pushbutton Switches 30MM ILLUM PSH BTTN OPRATR
Pushbutton Switches 30MM ILLUM PSH BTTN TRNSFRMR 120V
Pushbutton Switches 30MM ILLUM PSH BTTN TRNSFRMR 220V
Pushbutton Switches 30MM MUSHROOM OPERATOR GREEN
Pushbutton Switches 30MM MUSHROOM OPERATOR RED
Pushbutton Switches 30MM PSH BTTN FULL GUARD
Pushbutton Switches 30MM PSH BTTN OPERATOR W/O KNOB
Pushbutton Switches 30MM SELECTOR PSH BTTN
Pushbutton Switches 30mm TTR Mushroom 1 N/C
Pushbutton Switches 30mm TTR Mushroom 2 C/O
Pushbutton Switches 30mm TTR Mushroom 2 N/C
Pushbutton Switches BW Pendant
Pushbutton Switches CONTROL STATION 600VAC 5A T-B SPCL
Pushbutton Switches CONTROL STATION 600VAC 5A T-B
Pushbutton Switches CONTROL STATION 600VAC 5A
Pushbutton Switches CONTROL STATION 600VAC 5AMP TYPE B
Pushbutton Switches CONTROL STATION COVER T-BF+BW
Pushbutton Switches CONTROL STATION COVER+BOX T-BF+BW
Pushbutton Switches Momentary PSH BTTN
Pushbutton Switches PENDANT STATION 600VAC 5A T-BW SPCL
Pushbutton Switches PENDANT STATION 600VAC 5A T-BW
Pushbutton Switches PENDANT STATION STRAIN RELIEF
Pushbutton Switches POTENTIOMETER OPRATR 30MM T-K
Pushbutton Switches POTENTIOMETER TANDEM OPRATR 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM TYPE K
Pushbutton Switches PSH BTTN FLUSHPLATE 30MM T-K
Pushbutton Switches PSH BTTN FLUSHPLATE 30MM TYPE K
Pushbutton Switches PSH BTTN OPERATOR 30MM TYPE K
Pushbutton Switches PSH BTTN OPRATR 30MM TYPE K
Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PUSHBUTTON 600VAC 10AMP 30MM TYPE K+OPT
Pushbutton Switches PUSHBUTTON OPER 30MM TYPE K +OPTIONS
Pushbutton Switches PUSHBUTTON OPERATOR 30MM TYPE K +OPTIONS

<< Prev Next >>