Schneider Electric SQD Pushbutton Non-Illuminated 9001KR2BH5

Description
Push Button, 600VAC, 10A, 30MM T-K
Datasheet
Description
Push Button, 600VAC, 10A, 30MM T-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQD Pushbutton Non-Illuminated - 9001KR2BH5 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Pushbutton Non-Illuminated
9001KR2BH5
SQD Pushbutton Non-Illuminated 9001KR2BH5
Push Button, 600VAC, 10A, 30MM T-K

Push Button, 600VAC, 10A, 30MM T-K

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR2BH5
Pushbutton Switches 9001KR2BH5
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 9001KR2BH5 9001KR2BH5
Product Name SQD Pushbutton Non-Illuminated Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details