Schneider Electric Push Button Switch, Dpst-Nc, 10A, 600V; Product Range Schneider Electric 9001KR8P38LRRH25

Description
PUSH BUTTON SWITCH, DPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-N C; Switch Operation:-; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SWITCH, DPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-N C; Switch Operation:-; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switch, Dpst-Nc, 10A, 600V; Product Range Schneider Electric - 64M4311 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Switch, Dpst-Nc, 10A, 600V; Product Range Schneider Electric
64M4311
Push Button Switch, Dpst-Nc, 10A, 600V; Product Range Schneider Electric 64M4311
PUSH BUTTON SWITCH, DPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-N C; Switch Operation:-; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes

PUSH BUTTON SWITCH, DPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-NC; Switch Operation:-; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR8P38LRRH25
Pushbutton Switches 9001KR8P38LRRH25
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 64M4311 9001KR8P38LRRH25
Product Name Push Button Switch, Dpst-Nc, 10A, 600V; Product Range Schneider Electric Pushbutton Switches
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP55GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Flush Momentary Push Buttons - 2AF4 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers