SNAP-ACTN SW,SPST-NC,HNGE LVR PNL MT,SEALD,ULTRA SUBMIN
MICROSW, SPST-NC, 0.01A, 13.5VDC, 0.85N; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPST-N
Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | D2GW-A1L2F | 24AK8538 |
Product Name | SNAP-ACTN SW,SPST-NC,HNGE LVR PNL MT,SEALD,ULTRA SUBMIN | Microsw, Spst-Nc, 0.01A, 13.5Vdc, 0.85N; Microswitch Type Omron Electronic Components |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
Common Size | Subminiature | |
Standards and Certifications | RoHS | |
Configuration | Normally Closed (NC) |