Aratas America LLC D2GW Sealed Ultra Subminiature Basic Switch D2GW-A02F

Description
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022
Request a Quote Datasheet
Description
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2GW Sealed Ultra Subminiature Basic Switch - D2GW-A02F - Aratas America LLC
Hoffman Estates, IL, United States
D2GW Sealed Ultra Subminiature Basic Switch
D2GW-A02F
D2GW Sealed Ultra Subminiature Basic Switch D2GW-A02F
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022

The industry's smallest class *
(8.3 x 6.5 x 5.3 mm)
with a volume ratio that is 62% of
conventional models (D2AW)

  • A fixed slit saves space on customer units and contributes to a slim form
  • A sliding structure delivers quiet operation
  • Micro-load support thanks to high contact reliability
  • Versatile actuator variation enables support for various operating bodies (shapes, materials, operations)
  • A bilaterally symmetrical shape contributes to simpler designs
  • Press-fit terminals enable solder-less contact

* Based on Omron investigation in June 2022

Supplier's Site Datasheet
Micro Switches - 2414985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2414985
Micro Switches 2414985
D2GW Sealed Ultra Subminiature Basic Swi

D2GW Sealed Ultra Subminiature Basic Swi

Supplier's Site
Micro Switches - 2414983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2414983
Micro Switches 2414983
D2GW Sealed Ultra Subminiature Basic Swi

D2GW Sealed Ultra Subminiature Basic Swi

Supplier's Site
SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN - D2GW-A02F - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN
D2GW-A02F
SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN D2GW-A02F
SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN

SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN

Buy Now
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components - 24AK8533 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components
24AK8533
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components 24AK8533
MICROSW, SPST-NC, 0.01A, 13.5VDC, 1.2N; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Press Fit; Contact Current Max:10mA; Contact Voltage DC Nom:13.5V RoHS Compliant: Yes

MICROSW, SPST-NC, 0.01A, 13.5VDC, 1.2N; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NC; Switch Terminals:Press Fit; Contact Current Max:10mA; Contact Voltage DC Nom:13.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2GW-A02F 2414985 D2GW-A02F 24AK8533
Product Name D2GW Sealed Ultra Subminiature Basic Switch Micro Switches SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components
Actuator Style Pushbutton Style Pin Plunger
Common Size Standard Subminiature Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC, SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO); Normally Closed (NC) Normally Closed (NC)
Maximum Current 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details