Aratas America LLC D2GW Sealed Ultra Subminiature Basic Switch D2GW-SC02M

Description
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022
Request a Quote Datasheet
Description
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2GW Sealed Ultra Subminiature Basic Switch - D2GW-SC02M - Aratas America LLC
Hoffman Estates, IL, United States
D2GW Sealed Ultra Subminiature Basic Switch
D2GW-SC02M
D2GW Sealed Ultra Subminiature Basic Switch D2GW-SC02M
The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units and contributes to a slim form A sliding structure delivers quiet operation Micro-load support thanks to high contact reliability Versatile actuator variation enables support for various operating bodies (shapes, materials, operations) A bilaterally symmetrical shape contributes to simpler designs Press-fit terminals enable solder-less contact * Based on Omron investigation in June 2022

The industry's smallest class *
(8.3 x 6.5 x 5.3 mm)
with a volume ratio that is 62% of
conventional models (D2AW)

  • A fixed slit saves space on customer units and contributes to a slim form
  • A sliding structure delivers quiet operation
  • Micro-load support thanks to high contact reliability
  • Versatile actuator variation enables support for various operating bodies (shapes, materials, operations)
  • A bilaterally symmetrical shape contributes to simpler designs
  • Press-fit terminals enable solder-less contact

* Based on Omron investigation in June 2022

Supplier's Site Datasheet
SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN - D2GW-SC02M - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN
D2GW-SC02M
SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN D2GW-SC02M
SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN

SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN

Buy Now
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components - 24AK8546 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components
24AK8546
Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components 24AK8546
MICROSW, SPST-NC, 0.01A, 13.5VDC, 1.2N; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Wire Leaded; Contact Current Max:10mA; Contact Voltage DC Nom:13.5V RoHS Compliant: Yes

MICROSW, SPST-NC, 0.01A, 13.5VDC, 1.2N; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NC; Switch Terminals:Wire Leaded; Contact Current Max:10mA; Contact Voltage DC Nom:13.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2GW-SC02M D2GW-SC02M 24AK8546
Product Name D2GW Sealed Ultra Subminiature Basic Switch SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN Microsw, Spst-Nc, 0.01A, 13.5Vdc, 1.2N; Microswitch Type Omron Electronic Components
Actuator Style Pushbutton Style
Common Size Standard Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC, SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO); Normally Closed (NC) Normally Closed (NC)
Maximum Current 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2D Power/Door Switch - D2D-1000 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
4 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2A Ultra Subminiature Detection Switch - D2A-1120 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Micro Switches - 2326083 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details