These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.
| Sharpe Products | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 1375 |
| Product Name | #1375 - ALUMINUM 1" PIPE 90° ELBOW 7" C.L.R. |
| Fitting Type | Elbow Fitting |