Sharpe Products #1225 - ALUMINUM 3/4" PIPE 90° ELBOW 2.5" C.L.R. 1225

Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.
Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

Suppliers

Company
Product
Description
Supplier Links
#1225 - ALUMINUM 3/4
New Berlin, WI, United States
#1225 - ALUMINUM 3/4" PIPE 90° ELBOW 2.5" C.L.R.
1225
#1225 - ALUMINUM 3/4" PIPE 90° ELBOW 2.5" C.L.R. 1225
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 1225
Product Name #1225 - ALUMINUM 3/4" PIPE 90° ELBOW 2.5" C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, High Flow Quick Disconnect - External Pin - QH1E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC08Q - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Fittings - 1215615 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-R1210-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details