Sharpe Products #DOC200D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga. DOC200D-SS

Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)
Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC200D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 2
New Berlin, WI, United States
#DOC200D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga.
DOC200D-SS
#DOC200D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga. DOC200D-SS
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC200D-SS
Product Name #DOC200D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga.
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 5 10-32 Female Threads - MKM - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Manifold Mount - PQ-MM1008Q - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
771L Male Run Tee | Stainless Steel High Quality High Purity Male Run Tee Branch Tee Pipe Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details