Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 9117 |
| Product Name | #9117 - STEEL DOMED WELD-ON CAP 6" PIPE |
| Connection Type | Weld Connection (Butt or Socket) |