Sharpe Products #DMS1519-PL - ZINC PLATED DOUBLE MULTI-SPLICE LOCK DMS1519-PL

Description
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance
Description
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
#DMS1519-PL - ZINC PLATED DOUBLE MULTI-SPLICE LOCK - DMS1519-PL - Sharpe Products
New Berlin, WI, United States
#DMS1519-PL - ZINC PLATED DOUBLE MULTI-SPLICE LOCK
DMS1519-PL
#DMS1519-PL - ZINC PLATED DOUBLE MULTI-SPLICE LOCK DMS1519-PL
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number DMS1519-PL
Product Name #DMS1519-PL - ZINC PLATED DOUBLE MULTI-SPLICE LOCK
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Male Pipe (NPTF Threads) POFMP Series - POFMP-0406 - Kuriyama of America, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details