Sharpe Products #DOD166 - STEEL FLAT DRIVE-ON CAP 1 1/4" PIPE SCH 40 DOD166

Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)
Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOD166 - STEEL FLAT DRIVE-ON CAP 1 1/4
New Berlin, WI, United States
#DOD166 - STEEL FLAT DRIVE-ON CAP 1 1/4" PIPE SCH 40
DOD166
#DOD166 - STEEL FLAT DRIVE-ON CAP 1 1/4" PIPE SCH 40 DOD166
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOD166
Product Name #DOD166 - STEEL FLAT DRIVE-ON CAP 1 1/4" PIPE SCH 40
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 10-32 Threads and Barb Manifold - MKCS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic Fitting & Accessories - 51743049 - Radwell International
Specs
Connection Type Compression Fitting
View Details
Pneumatic Fittings - 1259649 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details