Sharpe Products #9804 - ALUMINUM DOMED WELD-ON CAP 1-1/2" TUBE 9804

Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)
Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#9804 - ALUMINUM DOMED WELD-ON CAP 1-1/2
New Berlin, WI, United States
#9804 - ALUMINUM DOMED WELD-ON CAP 1-1/2" TUBE
9804
#9804 - ALUMINUM DOMED WELD-ON CAP 1-1/2" TUBE 9804
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 9804
Product Name #9804 - ALUMINUM DOMED WELD-ON CAP 1-1/2" TUBE
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock MAX - MZK-R1210-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details