Sharpe Products ALUMINUM 1 1/2" TUBE 135° ELBOW 2 C.L.R. 5318-135

Description
These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe & Tube Elbows **PLEASE NOTE: These elbows are considered “made-to-order” and are non-returnable/non-r efundable.
Description
These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe & Tube Elbows **PLEASE NOTE: These elbows are considered “made-to-order” and are non-returnable/non-r efundable.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM 1 1/2
New Berlin, WI, United States
ALUMINUM 1 1/2" TUBE 135° ELBOW 2 C.L.R.
5318-135
ALUMINUM 1 1/2" TUBE 135° ELBOW 2 C.L.R. 5318-135
These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe & Tube Elbows **PLEASE NOTE: These elbows are considered “made-to-order” and are non-returnable/non-r efundable.

These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe & Tube Elbows **PLEASE NOTE: These elbows are considered “made-to-order” and are non-returnable/non-refundable.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 5318-135
Product Name ALUMINUM 1 1/2" TUBE 135° ELBOW 2 C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
1/8-27 NPT Male Thread to 1/8-27 NPT Male Thread Adapter - MPA-18M18M - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
Push-Quick Female Connector - PQ-FC05P - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details