Sharpe Products #9811 - ALUMINUM DOMED WELD-ON CAP 3" TUBE 9811

Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)
Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#9811 - ALUMINUM DOMED WELD-ON CAP 3
New Berlin, WI, United States
#9811 - ALUMINUM DOMED WELD-ON CAP 3" TUBE
9811
#9811 - ALUMINUM DOMED WELD-ON CAP 3" TUBE 9811
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 9811
Product Name #9811 - ALUMINUM DOMED WELD-ON CAP 3" TUBE
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Reducer Tee - MHT_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-Quick Fitting - PQ-RT06MR - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Thermoplastic
View Details
Pneumatic Fittings - 1216220 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details