Sharpe Products #DOC166D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 1-1/4" PIPE SCH 40 DOC166D-SS

Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)
Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC166D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 1-1/4
New Berlin, WI, United States
#DOC166D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 1-1/4" PIPE SCH 40
DOC166D-SS
#DOC166D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 1-1/4" PIPE SCH 40 DOC166D-SS
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC166D-SS
Product Name #DOC166D-SS - STAINLESS STEEL DISHED DRIVE-ON CAP 1-1/4" PIPE SCH 40
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/8 Inch O.D. Tubing, Tee Compression - M5CBT-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-EU12 - Clippard
Specs
Fitting Type Elbow Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Temperature 250 F (121 C)
View Details