Sharpe Products #DD190 - STEEL DISHED DISK WELD-ON CAP 1 1/2" PIPE DD190

Description
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)
Description
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DD190 - STEEL DISHED DISK WELD-ON CAP 1 1/2
New Berlin, WI, United States
#DD190 - STEEL DISHED DISK WELD-ON CAP 1 1/2" PIPE
DD190
#DD190 - STEEL DISHED DISK WELD-ON CAP 1 1/2" PIPE DD190
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DD190
Product Name #DD190 - STEEL DISHED DISK WELD-ON CAP 1 1/2" PIPE
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression - M3CB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
ZoomLock MAX - MZK-R1814-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
Push-Quick Stack Elbow, 5/16”, 3/8” NPT - PQ-SE10W - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details