Sharpe Products #DD150 - STEEL DISHED DISK WELD-ON CAP 1-1/2" TUBE DD150

Description
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)
Description
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DD150 - STEEL DISHED DISK WELD-ON CAP 1-1/2
New Berlin, WI, United States
#DD150 - STEEL DISHED DISK WELD-ON CAP 1-1/2" TUBE
DD150
#DD150 - STEEL DISHED DISK WELD-ON CAP 1-1/2" TUBE DD150
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Dished Disk Weld-on Caps Aluminum Dished Disk Weld-on Caps (3003 Alloy) Stainless Steel Dished Disk Weld-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DD150
Product Name #DD150 - STEEL DISHED DISK WELD-ON CAP 1-1/2" TUBE
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Round Head - MAS-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; ENP Brass
View Details
Push-Quick Male Elbow, 1/2
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details