Sharpe Products #217 - STEEL 3/4" PIPE 90° ELBOW W/ 2 TANGENTS 2" C.L.R. 217

Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Suppliers

Company
Product
Description
Supplier Links
#217 - STEEL 3/4
New Berlin, WI, United States
#217 - STEEL 3/4" PIPE 90° ELBOW W/ 2 TANGENTS 2" C.L.R.
217
#217 - STEEL 3/4" PIPE 90° ELBOW W/ 2 TANGENTS 2" C.L.R. 217
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 217
Product Name #217 - STEEL 3/4" PIPE 90° ELBOW W/ 2 TANGENTS 2" C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1215948 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-R148-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details