The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | DOD166-AL |
| Product Name | #DOD166-AL - ALUMINUM FLAT DRIVE-ON CAP 1 1/4" PIPE SCH 40 |
| Material | Aluminum |