Sharpe Products #DOC150B - STEEL BULLET DRIVE-ON CAP 1 1/2" TUBE 11 Ga. DOC150B

Description
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)
Description
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC150B - STEEL BULLET DRIVE-ON CAP 1 1/2
New Berlin, WI, United States
#DOC150B - STEEL BULLET DRIVE-ON CAP 1 1/2" TUBE 11 Ga.
DOC150B
#DOC150B - STEEL BULLET DRIVE-ON CAP 1 1/2" TUBE 11 Ga. DOC150B
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC150B
Product Name #DOC150B - STEEL BULLET DRIVE-ON CAP 1 1/2" TUBE 11 Ga.
Material Steel
Unlock Full Specs
to access all available technical data