Sharpe Products #14-12-8 - ALUMINUM 1 1/4" PIPE 180° ELBOW W/ TANGENTS 12" C.L.R. 14-12-8

Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Suppliers

Company
Product
Description
Supplier Links
#14-12-8 - ALUMINUM 1 1/4
New Berlin, WI, United States
#14-12-8 - ALUMINUM 1 1/4" PIPE 180° ELBOW W/ TANGENTS 12" C.L.R.
14-12-8
#14-12-8 - ALUMINUM 1 1/4" PIPE 180° ELBOW W/ TANGENTS 12" C.L.R. 14-12-8
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 14-12-8
Product Name #14-12-8 - ALUMINUM 1 1/4" PIPE 180° ELBOW W/ TANGENTS 12" C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Two Female 10-32 Threads, Adjustable Position Adapter - MTS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC08P - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details