Sharpe Products #DOC200D - STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga. DOC200D

Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)
Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC200D - STEEL DISHED DRIVE-ON CAP 2
New Berlin, WI, United States
#DOC200D - STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga.
DOC200D
#DOC200D - STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga. DOC200D
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC200D
Product Name #DOC200D - STEEL DISHED DRIVE-ON CAP 2" TUBE 11 Ga.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-CP16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee - MTAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
Push-Quick Male Elbow, 3/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barb tubing fitting - N-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details