The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | DOC150B-AL |
| Product Name | #DOC150B-AL - ALUMINUM BULLET DRIVE-ON CAP 1 1/2" TUBE 11 Ga. |
| Material | Aluminum |