Sharpe Products #9116 - STEEL DOMED WELD-ON CAP 5" PIPE 9116

Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)
Description
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#9116 - STEEL DOMED WELD-ON CAP 5
New Berlin, WI, United States
#9116 - STEEL DOMED WELD-ON CAP 5" PIPE
9116
#9116 - STEEL DOMED WELD-ON CAP 5" PIPE 9116
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many Tube Sizes: 1" thru 4" O.D. Available for Most Pipe Sizes 3/4" thru 10" Steel Domed Weld-on Caps Aluminum Domed Weld-on Caps (3003 Alloy) Stainless Steel Domed Weld-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 9116
Product Name #9116 - STEEL DOMED WELD-ON CAP 5" PIPE
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Four 10-32 Female Threads, Fixed Position Adapter - MX - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-RT08Q - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/4 NPT
Material Thermoplastic
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details