The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | DOC200D-AL |
| Product Name | #DOC200D-AL - ALUMINUM DISHED DRIVE-ON CAP 2" TUBE 11 Ga. |
| Material | Aluminum |