Sharpe Products #1335 - ALUMINUM 1" PIPE 90° ELBOW 3" C.L.R. 1335

Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.
Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

Suppliers

Company
Product
Description
Supplier Links
#1335 - ALUMINUM 1
New Berlin, WI, United States
#1335 - ALUMINUM 1" PIPE 90° ELBOW 3" C.L.R.
1335
#1335 - ALUMINUM 1" PIPE 90° ELBOW 3" C.L.R. 1335
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed elbows , in steel, stainless steel and aluminum.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 1335
Product Name #1335 - ALUMINUM 1" PIPE 90° ELBOW 3" C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-R104-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1215985 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details