Sharpe Products #DOD200-AL - ALUMINUM FLAT DRIVE-ON CAP 2" TUBE 11 Ga. DOD200-AL

Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)
Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOD200-AL - ALUMINUM FLAT DRIVE-ON CAP 2
New Berlin, WI, United States
#DOD200-AL - ALUMINUM FLAT DRIVE-ON CAP 2" TUBE 11 Ga.
DOD200-AL
#DOD200-AL - ALUMINUM FLAT DRIVE-ON CAP 2" TUBE 11 Ga. DOD200-AL
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOD200-AL
Product Name #DOD200-AL - ALUMINUM FLAT DRIVE-ON CAP 2" TUBE 11 Ga.
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC08M3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details