Sharpe Products #DOD200 - STEEL FLAT DRIVE-ON CAP 2" TUBE 11 Ga. DOD200

Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)
Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOD200 - STEEL FLAT DRIVE-ON CAP 2
New Berlin, WI, United States
#DOD200 - STEEL FLAT DRIVE-ON CAP 2" TUBE 11 Ga.
DOD200
#DOD200 - STEEL FLAT DRIVE-ON CAP 2" TUBE 11 Ga. DOD200
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOD200
Product Name #DOD200 - STEEL FLAT DRIVE-ON CAP 2" TUBE 11 Ga.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Female Elbow, 1/4”, 1/8” NPT - PQ-FE08P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details