Sharpe Products #DOD15016 - STEEL FLAT DRIVE-ON CAP 1 1/2" TUBE 16 Ga. DOD15016

Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)
Description
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOD15016 - STEEL FLAT DRIVE-ON CAP 1 1/2
New Berlin, WI, United States
#DOD15016 - STEEL FLAT DRIVE-ON CAP 1 1/2" TUBE 16 Ga.
DOD15016
#DOD15016 - STEEL FLAT DRIVE-ON CAP 1 1/2" TUBE 16 Ga. DOD15016
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall thickness, and pipe Type F caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type F - Flat Drive-on Caps Aluminum Type F - Flat Drive-on Caps (3003 Alloy) Stainless Steel Type F - Flat Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOD15016
Product Name #DOD15016 - STEEL FLAT DRIVE-ON CAP 1 1/2" TUBE 16 Ga.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Tube Reducer - PQ-TRS0812 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details