Sharpe Products #DOC150D-AL - ALUMINUM DISHED DRIVE-ON CAP 1-1/2" TUBE 11 Ga. DOC150D-AL

Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)
Description
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC150D-AL - ALUMINUM DISHED DRIVE-ON CAP 1-1/2
New Berlin, WI, United States
#DOC150D-AL - ALUMINUM DISHED DRIVE-ON CAP 1-1/2" TUBE 11 Ga.
DOC150D-AL
#DOC150D-AL - ALUMINUM DISHED DRIVE-ON CAP 1-1/2" TUBE 11 Ga. DOC150D-AL
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe Type D caps are available in Schedule 40. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1-1/4", 1-1/2" Steel Type D-Dished Drive-on Caps Aluminum Type D-Dished Drive-on Caps (3003 Alloy) Stainless Steel Type D-Dished Drive-on Caps (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC150D-AL
Product Name #DOC150D-AL - ALUMINUM DISHED DRIVE-ON CAP 1-1/2" TUBE 11 Ga.
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Hex Tee - MTASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick Fitting - PQ-BC06MR - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Brass/Bronze
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
Pneumatic Fittings - 1216005 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details