Sharpe Products #DMS1519 - STEEL DOUBLE MULTI-SPLICE LOCK DMS1519

Description
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance
Description
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
#DMS1519 - STEEL DOUBLE MULTI-SPLICE LOCK - DMS1519 - Sharpe Products
New Berlin, WI, United States
#DMS1519 - STEEL DOUBLE MULTI-SPLICE LOCK
DMS1519
#DMS1519 - STEEL DOUBLE MULTI-SPLICE LOCK DMS1519
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number DMS1519
Product Name #DMS1519 - STEEL DOUBLE MULTI-SPLICE LOCK
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Nipple & Plug Fittings - 61086 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details