Sharpe Products #2348 - STAINLESS STEEL 1" PIPE 180° ELBOW W/ TANGENTS 4" C.L.R. 2348

Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
Description
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Suppliers

Company
Product
Description
Supplier Links
#2348 - STAINLESS STEEL 1
New Berlin, WI, United States
#2348 - STAINLESS STEEL 1" PIPE 180° ELBOW W/ TANGENTS 4" C.L.R.
2348
#2348 - STAINLESS STEEL 1" PIPE 180° ELBOW W/ TANGENTS 4" C.L.R. 2348
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes Available: 3/4" up to 3" Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number 2348
Product Name #2348 - STAINLESS STEEL 1" PIPE 180° ELBOW W/ TANGENTS 4" C.L.R.
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-Quick Fitting - PQ-MC05N - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Brass/Bronze
View Details
Pneumatic Fittings - 1259722 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details