Sharpe Products #DOC166B10 - STEEL BULLET DRIVE-ON CAP 1 1/4" PIPE SCH 10 DOC166B10

Description
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)
Description
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#DOC166B10 - STEEL BULLET DRIVE-ON CAP 1 1/4
New Berlin, WI, United States
#DOC166B10 - STEEL BULLET DRIVE-ON CAP 1 1/4" PIPE SCH 10
DOC166B10
#DOC166B10 - STEEL BULLET DRIVE-ON CAP 1 1/4" PIPE SCH 10 DOC166B10
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is 7/8". Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Tube Size: 1-1/2" O.D. (11 Ga.) Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Steel Type B - Bullet Drive-on Caps Aluminum Type B - Bullet Drive-on Caps (5052 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number DOC166B10
Product Name #DOC166B10 - STEEL BULLET DRIVE-ON CAP 1 1/4" PIPE SCH 10
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
10-32 Thread, Barb Head - MCS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Barbed L-connector - L-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details