HVACQuick.com Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
3" RadonAway radon fan. 82 cfm at 1" SP. 2.0" max pressure. Designed especially for radon mitigation, RadonAway's GP Series fans provide superb performance and are ultra-quiet and attractive. They...
3" RadonAway radon fan. 92 cfm at 1" SP. 2.6" max pressure. Designed especially for radon mitigation, RadonAway's GP Series fans provide superb performance and are ultra-quiet and attractive. They...
3" RadonAway radon fan. 93 cfm at 1" SP. 3.4" max pressure. Designed especially for radon mitigation, RadonAway's GP Series fans provide superb performance and are ultra-quiet and attractive. They...
3" RadonAway radon fan. 95 cfm at 1" SP. 4.2" max pressure. Designed especially for radon mitigation, RadonAway's GP Series fans provide superb performance and are ultra-quiet and attractive. They...
4" RadonAway radon fan. 125 cfm. 1.9" max pressure. Designed especially for radon mitigation, RadonAway's XP/XR Series fans provide superb performance and are ultra-quiet and attractive. They are ideal for...
4" RadonAway radon fan. 134 cfm at 0" SP. 0.8" max pressure. Designed especially for radon mitigation, RadonAway's RP Series fans provide superb performance and are ultra-quiet and attractive. They...
4" RadonAway radon fan. 173 cfm at 0" SP. 2.1" max pressure. Designed especially for radon mitigation, RadonAway's RP Series fans provide superb performance and are ultra-quiet and attractive. They...
4" RadonAway radon fan. 180 cfm. 1.6" max pressure. Designed especially for radon mitigation, RadonAway's XP/XR Series fans provide superb performance and are ultra-quiet and attractive. They are ideal for...
6" RadonAway radon fan. 230 cfm. 1.8" max pressure. Designed especially for radon mitigation, RadonAway's XP/XR Series fans provide superb performance and are ultra-quiet and attractive. They are ideal for...
6" RadonAway radon fan. 275 cfm at 0" SP. 1.8" max pressure. Designed especially for radon mitigation, RadonAway's RP Series fans provide superb performance and are ultra-quiet and attractive. They...
6" RadonAway radon fan. 327 cfm at 0" SP. 2.5" max pressure. Designed especially for radon mitigation, RadonAway's RP Series fans provide superb performance and are ultra-quiet and attractive. They...
AirScape 25 Watt Solar Attic Fan. Roof Mounted. Utilizing the sun's energy to eliminate heat and moisture from your attic, a solar attic fan runs efficiently and quietly year round.
AirScape ADDITIONAL handheld remote for whole house fans. Includes REMOTE ONLY (no receiver). High/low speed and timer buttons. White. The AirScape 1.0 delivers the same great combination of high power,...
AirScape handheld remote control package for whole house fans. Includes factory mounted RECEIVER and REMOTE. High/low speed and timer buttons. White. 1 year warranty. The AirScape 1.0 delivers the same...
AirScape inline centrifugal fan. 112 nominal CFM. 4 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 112 to 276 cfm fan sizes Centrifugal fan delivers high...
AirScape inline centrifugal fan. 276 nominal CFM. 6 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 112 to 276 cfm fan sizes Centrifugal fan delivers high...
AirScape inline centrifugal fan. 306 nominal CFM. 6 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 300-550 cfm fan sizes Centrifugal fan delivers high static pressure...
AirScape inline centrifugal fan. 555 nominal CFM. 8 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 300-550 cfm fan sizes Centrifugal fan delivers high static pressure...
AirScape inline centrifugal fan. 645 nominal CFM. 10 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 645-900 cfm fan sizes Centrifugal fan delivers high static pressure...
AirScape inline centrifugal fan. 900 nominal CFM. 12.4 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 645-900 cfm fan sizes Centrifugal fan delivers high static pressure...
AirScape Kohilo whole house fan. 2850/2501 CFM high/Low with a 22 in. industrial grade fan. INCLUDES fan and motor, backdraft damper, transition plate, 7 ft ductwork, electrical control box with...
AirScape OPTIONAL removable and washable grille for use with 1.0, 1.7,2.5, and 2.5e Whole House Fans. Slides into 14.5 x22.5 inch rough opening. Thumbscrew and hinge combo. PRICING IS ONLY...
AirScape whole house fan. 1047 CFM at high speed and 600 CFM at low speed. 115 VAC, 60Hz. 2 Speed. 78 Watts. INCLUDES 2-SPEED SWITCH, 10 FOOT POWER CORD, AND...
AirScape whole house fan. 1700 CFM at high speed and 1000 CFM at low speed. 115 VAC, 60Hz. 2 Speed. 140 Watts. INCLUDES 2 speed wall switch, 10 foot power...
AirScape whole house fan. 2516 CFM at high speed. 115 VAC, 60Hz. INCLUDES wall switch, power cord, and white cube core grille. The AirScape 2.5 and 2.5e deliver the same...
AirScape whole house fan. 2536/1500 CFM at high/low speed (43 watts on low). ** ECM MOTOR **. 115 VAC. INCLUDES wall switch, power cord, and white cube core grille. The...
AirScape whole house fan. 4410/2132 CFM at high/low speed. ** ECM MOTOR **. 115 VAC. INCLUDES INCLUDES fan and motor, damper box, 7 ft. ductwork, 2 speed wall switch, 10...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 10 inch, 690/580 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1650 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1650 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1670/1100 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 14 inch, 1750 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 14 inch, 2170 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 14 inch, 2170 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 14 inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 16 inch, 2150 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 16 inch, 2570 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 16 inch, 2570 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 16 inch, 2580/1770 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 18 inch, 3150 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 18 inch, 3150 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 18 inch, 3200 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 18 inch, 3200/2130 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 20 inch, 3620 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 20 inch, 3620 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 20 inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 20 inch, 4400 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5300 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5500 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 24 inch, 5500 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 30 inch, 8000 nominal CFM, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 36 inch, 12000 nominal CFM, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 8 inch, 400/330 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 inch, 2190 nominal CFM, Single Speed, Explosion Proof, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 inch, 2190 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 inch, 2190 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 inch, 3200 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 inch, 3200 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 inch, 3200 nominal CFM, Single Speed, Explosion Proof,208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 inch, 3640 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 inch, 5520 nominal CFM, Single Speed, Explosion Proof, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 inch, 5520 nominal CFM, Single Speed, Explosion Proof, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 inch, 5520 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 Inch, 1670 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 Inch, 1670 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 Inch, 1670 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 Inch, 2190 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 Inch, 2190 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 14 Inch, 2190 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 Inch, 2580 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 Inch, 2580 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 Inch, 2580 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 Inch, 3200 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 Inch, 3200 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 18 Inch, 3200 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 Inch, 3640 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 Inch, 3640 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 20 Inch, 3640 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 Inch, 5520 nominal CFM, Single Speed, EXPLOSION PROOF, 575V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 10 Inch, 690/580 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1650 nominal CFM, Single/Variable Speed,115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1670 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1670/1100 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 1750 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2170 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2170 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 16 Inch, 2150 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 16 Inch, 2570 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 16 Inch, 2570 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 16 Inch, 2580/1770 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3150 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3200 nominal CFM, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 18 Inch, 3200/2130 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3620 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3620 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 3640/2420 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 20 Inch, 4400 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 24 Inch, 5300 nominal CFM, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 24 Inch, 5500 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 24 Inch, 5500 nominal CFM, Single/Variable Speed, 115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 30 Inch, 8000 nominal CFM, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 36 Inch, 12000 nominal CFM, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 8 Inch, 400/330 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial...
Commonwealth rotary fan. 10 inches diameter. 2 speed. 550 CFM at high speed. 120 VAC. 35 watts at high speed. Includes wire leads. Commonwealth rotary fans. Great general purpose fans.
Delta BreezSignature Series Fan. 4 inch duct. 110 cfm. 1.1 sones sound. 0.22 Amps at 110 VAC. Free tape included. Delta BreezSignature Series Fans • Energy Star Certified with DC...
Delta BreezSignature Series Fan. 4 inch duct. 110 cfm. 1.1 sones sound. 0.22 Amps at 110 VAC. Includes HUMIDITY SENSOR to cycle fan. Free tape included. Delta BreezSignature Series Fans...
Delta BreezSignature Series Fan. 4 inch duct. 110 cfm. 1.1 sones sound. 0.26 Amps at 110 VAC. Includes 26 Watt compact fluorescent light and 4 Watt night-light. Free tape included.
Delta BreezSignature Series Fan. 4 inch duct. 130 cfm. 1.3 sones sound. 0.36 Amps at 110 VAC. Includes HUMIDITY SENSOR to cycle fan. Free tape included. Delta BreezSignature Series Fans...
Delta BreezSignature Series Fan. 4 inch duct. 80 cfm. <0.3 sones sound. 0.12 Amps at 110 VAC. Free tape included. Delta BreezSignature Series Fans • Energy Star Certified with DC...
Delta BreezSignature Series Fan. 4 inch duct. 80 cfm. <0.3 sones sound. 0.12 Amps at 110 VAC. Includes HUMIDITY SENSOR to cycle fan. Delta BreezSignature Series Fans With HUMIDITY Sensing...
Delta BreezSignature Series Fan. 4 inch duct. 80 cfm. 0.6 sones sound. 0.15 Amps at 110 VAC. Includes 26 Watt compact fluorescent light and 4 Watt night-light. Free tape included.
Delta BreezSignature Series Fan. 4 inch duct. 80/110 cfm DUAL SPEED MOTOR. 0.12/0.22 Amps at 110 VAC. Free tape included. Delta BreezSignature Series Fans • Energy Star Certified with DC...
Delta BreezSlim Series Fan. 3 inch duct. 50 cfm. 1.0 sones sound. 0.18 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy...
Delta BreezSlim Series Fan. 3 inch duct. 50/70 cfm DUAL SPEED MOTOR. 0.18/0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy...
Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy...
Enervex (Exhausto) 10 inch round stainless steel chimney adapter. Use with RS009 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 10 inch round stainless steel chimney adapter. Use with RS012/RS014 chimney fans. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 10 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 12 inch round stainless steel chimney adapter. Use with RS012/RS014 chimney fans. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 12 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 14 inch round stainless steel chimney adapter. Use with RS012/RS014 chimney fans. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 14 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 16 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 18 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 20 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 22 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 24 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 5 inch round stainless steel chimney adapter. Use with RS009 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 6 inch round stainless steel chimney adapter. Use with RS009 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 6 inch round stainless steel chimney adapter. Use with RS012/RS014 chimney fans. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 8 inch round stainless steel chimney adapter. Use with RS009 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 8 inch round stainless steel chimney adapter. Use with RS012/RS014 chimney fans. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) 8 inch round stainless steel chimney adapter. Use with RS016 chimney fan. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO) chimney fans. The...
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 0.4 Amps. 12x12 inch base. Speed controller included. The chimney draft fan is installed at the chimney...
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 1.2 Amps. 14.6x14.6 inch base. Speed controller included. The chimney draft fan is installed at the chimney...
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 1.4 Amps. 16.8x16.8 inch base. Speed controller included. The chimney draft fan is installed at the chimney...
Enervex (Exhausto) Chimney fan for mechanical venting of fireplaces and stoves. 120 VAC. 3.9 Amps. 19.2x19.2 inch base. Speed controller included. The chimney draft fan is installed at the chimney...
Enervex (Exhausto) differential pressure switch used to prove a draft. Used with EXHAUSTO chimney fans. Adjustable pressure setting range is 0.08 to 0.60 inches W.C. 1/4 inch compression fittings. 5...
Enervex (Exhausto) fan speed controller for single-phase EXHAUSTO RS/BESF fans. 120 VAC, 60 Hz, 5 Amp rating. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO)...
Enervex (Exhausto) fan speed controller for single-phase EXHAUSTO RS/BESF fans. 120 VAC, 60 Hz, 8 Amp rating. Fan Speed Control FSC is used in conjunction with all single-phased Enervex (EXHAUSTO)...
Enervex (Exhausto) Wireless Control Unit used to regulate chimney fans (1 x 120VAC) used with solid fuel combustion in fireplaces and stoves or with gas-fired appliances. The EW 40 allows...
Fantech 15 inch curb for REC 54 and REC 6 fans. 8 inch tall. A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder coat...
Fantech 8 inch tall galvanized roof curb. 18-1/2 inch curb for REC 8XL, REC 10XL and REC 10XLT fans. A roof or wall mount exhaust fan in galvanized sheet metal...
Fantech Dryer booster kit with FG 4XL fan (METAL casing), DB10 pressure switch and plug-in power cord for easy installation. Dryer boosting kits and lint traps. Typical residential dryers are...
Fantech Dryer booster kit with FG 4XL fan, integrated pressure switch, and wall indicator panel. Dryer boosting kits and lint traps. Typical residential dryers are rated at 160 cfm. However,...
Fantech Dryer booster kit with FR 110 fan (PLASTIC casing) and DB10 pressure switch. Dryer boosting kits and lint traps. Typical residential dryers are rated at 160 cfm. However, boosting...
Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1.0 Hp 115/1/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1.0 Hp 208-230-460/3/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1.0 Hp 208-230-460/3/60 - 4949 cfm. 16.4 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1.5 Hp 115/1/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1.5 Hp 115/1/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1.5 Hp 208-230-460/3/60 - 7858 cfm. 14.8 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/15 Hp 115/1/60 - 624 cfm. 7.9 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1/2 Hp 115/1/60 - 3693 cfm. 10.7 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/25 Hp 115/1/60 - 304 cfm. 4.1 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/3 Hp 115/1/60 - 3054 cfm. 12.0 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1/3 Hp 115/1/60 - 3054 cfm. 12.0 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/4 Hp 115/1/60 - 1839 cfm. 9.6 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1/4 Hp 115/1/60 - 1839 cfm. 9.6 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 1/8 Hp 115/1/60 - 1208 cfm. 9.4 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 1/8 Hp 115/1/60 - 1208 cfm. 9.4 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 4115 cfm. 14.3 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 5629 cfm. 12.0 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 3/4 Hp 115/1/60 - 5629 cfm. 12.0 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FADE Propeller Fans. 3/4 Hp 208-230-460/3/60 - 5629 cfm. 12.0 sones at 0.1 inches SP. INCLUDES ASSEMBLED WALL HOUSING AND GRAVITY DAMPER. A series of sidewall propeller fans designed...
Fantech FADE Propeller Fans. 3/4 Hp 208-230-460/3/60 - 5629 cfm. 12.0 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile...
Fantech FG Inline Fans. 10" Round Duct - 513 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 10" Round Duct - 589 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 12" Round Duct - 741 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 12" Round Duct - 940 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 4" Round Duct - 135 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 4" Round Duct - 170 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 5" Round Duct - 156 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 5" Round Duct - 220 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 6" Round Duct - 303 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 6" Round Duct - 483 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 8" Round Duct - 461 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FG Inline Fans. 8" Round Duct - 502 cfm Airtight galvanized sheet metal housing (unpainted). Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in...
Fantech FKD Inline Fans. 10" Round Duct - 1,266 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 10" Round Duct - 910 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 12" Round Duct - 1,305 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 12" Round Duct - 2,016 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 14" Round Duct - 2,156 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 14" Round Duct - 2,619 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 16" Round Duct - 2,952 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 16" Round Duct - 4,274 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 18" Round Duct - 4,448 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 18" Round Duct - 6,236 cfm 208-460/3/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 20" Round Duct - 6,291 cfm 208-460/3/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FKD Inline Fans. 8" Round Duct - 836 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of...
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 110 cfm. 1.3 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide...
Fantech FQ Series Quiet Fan WITH LIGHT. 4 inch duct. 80 cfm. 0.4 sones sound. 26 watt CFL bulb and 4 watt night light. Fantech FQ Series fan lights provide...
Fantech FQ Series Quiet Fan. 4 inch duct. 110 cfm. 0.7 sones sound. 30 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms...
Fantech FQ Series Quiet Fan. 4 inch duct. 80 cfm. <0.3 sones sound. 25 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms...
Fantech FR Inline Fan. 10" Round Duct - 649 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 4" Round Duct - 122 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 4" Round Duct - 167 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 5" Round Duct - 148 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 6" Round Duct - 214 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 6" Round Duct - 263 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 6" Round Duct - 289 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 8" Round Duct - 408 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FR Inline Fan. 8" Round Duct - 429 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations.
Fantech FRD Fan. 12x6" Duct - 309 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
Fantech FRD Fan. 16x8" Duct - 560 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
Fantech FRD Fan. 16x8" Duct - 658 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
Fantech FRD Fan. 20x10" Duct - 1,013 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
Fantech FRD Fan. 24x14" Duct - 2,318 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
Fantech FSD Fan. For 18" Square Duct - 2,463 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. Mixed flow (diagonal)...
Fantech FSD Fan. For 20" Square Duct - 3,225 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. Mixed flow (diagonal)...
Fantech FSD Fan. For 22" Square Duct - 5,223 cfm 115/1/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. Mixed flow (diagonal)...
Fantech FSD Fan. For 26" Square Duct - 6,993 cfm 208-460/3/60 Galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. Mixed flow (diagonal)...
Fantech Lint trap for 4" Round Duct. Dryer boosting kits and lint traps. Typical residential dryers are rated at 160 cfm. However, boosting is generally needed in order to maintain...
Fantech Lint Trap Replacement Screen for DBLT 4 Traps. Dryer boosting kits and lint traps. Typical residential dryers are rated at 160 cfm. However, boosting is generally needed in order...
Fantech Multi-Port Centrifugal Fan for Central Ventilation. 2 Venting Points - 250 cfm The multi-port direct driven centrifugal fan can exhaust up to several points and multiple applications into one...
Fantech Multi-Port Centrifugal Fan for Central Ventilation. 4 Venting Points - 355 cfm The multi-port direct driven centrifugal fan can exhaust up to several points and multiple applications into one...
Fantech Multi-Port Centrifugal Fan for Central Ventilation. 4 Venting Points - 405 cfm The multi-port direct driven centrifugal fan can exhaust up to several points and multiple applications into one...
Fantech RE Roof/Wall Fan. For installation ON ROOF CURB. For 10" Round Duct - 1080 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked...
Fantech RE Roof/Wall Fan. For installation ON ROOF CURB. For 10" Round Duct - 753 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked...
Fantech RE Roof/Wall Fan. For installation ON ROOF CURB. For 4 or 5" Round Duct - 125 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing...
Fantech RE Roof/Wall Fan. For installation ON ROOF CURB. For 6" Round Duct - 227 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked...
Fantech RE Roof/Wall Fan. For installation ON ROOF CURB. For 8" Round Duct - 401 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked...
Fantech RE Roof/Wall Fan. For installation without curb. For 10" Round Duct - 1080 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder...
Fantech RE Roof/Wall Fan. For installation without curb. For 10" Round Duct - 753 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder...
Fantech RE Roof/Wall Fan. For installation without curb. For 4 or 5" Round Duct - 125 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with...
Fantech RE Roof/Wall Fan. For installation without curb. For 6" Round Duct - 227 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder...
Fantech RE Roof/Wall Fan. For installation without curb. For 8" Round Duct - 401 cfm A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder...
Fantech Switch Kit Only. With 10 Minute off delay relay. Suitable for 115V. 2 Amp Rating. Fan Not Included. Dryer boosting kits and lint traps. Typical residential dryers are rated...
Fantech wall mounted exterior centrifugal fan and switch kit combo. 4" round duct fan - RVF 4XL. 10 minute off delay pressure switch - DB10. 115 VAC. Dryer boosting kits...
Fantech Wall Mounted Exterior Centrifugal Fan. For 4" Round Duct - 124 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked...
Fantech Wall Mounted Exterior Centrifugal Fan. For 4" Round Duct - 193 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked...
Fantech Wall Mounted Exterior Centrifugal Fan. For 6" Round Duct - 242 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked...
Fantech Wall Mounted Exterior Centrifugal Fan. For 6" Round Duct - 381 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked...
Fantech Wall Mounted Exterior Centrifugal Fan. For 8" Round Duct - 435 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked...
Forward Curved and Backward Inclined Laboratory Fans (Belt Drive)
Lomanco powered gable mounted attic fan. All-aluminum construction. Includes factory-set adjustable thermostat (switches on at 100 degrees and off at 85 degrees). 120 VAC, 3.4 amps. Addavent 1800 all-aluminum gable-mounted...
Lomanco powerered attic ventilator. All-aluminum construction. Includes factory-set adjustable thermostat (switches on at 100 degrees and off at 85 degrees). 120 VAC, 3.4 amps. PAINTED BLACK. Lomancool 2000 all-aluminum powered...
MacroAir Airvolution 10 foot diameter fan. 83,025 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 10 foot diameter fan. 83,025 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 10 foot diameter fan. 83,025 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 12 foot diameter fan. 97,695 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 12 foot diameter fan. 97,695 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 12 foot diameter fan. 97,695 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 14 foot diameter fan. 128,010 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 14 foot diameter fan. 128,010 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 14 foot diameter fan. 128,010 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 16 foot diameter fan. 158,911 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 16 foot diameter fan. 158,911 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 16 foot diameter fan. 158,911 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 18 foot diameter fan. 179,015 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 18 foot diameter fan. 179,015 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 18 foot diameter fan. 179,015 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 20 foot diameter fan. 201,805 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 24 foot diameter fan. 275,694 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 24 foot diameter fan. 275,694 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 24 foot diameter fan. 275,694 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 8 foot diameter fan. 53,623 cfm. 208-230V, 1 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 8 foot diameter fan. 53,623 cfm. 208-230V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir Airvolution 8 foot diameter fan. 53,623 cfm. 460-480V, 3 phase control panel and mounting brackets included. The Airvolution™ high volume low speed (HVLS) fan works by generating a large...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 460-480V, 3 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 460-480V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 208-230V, 1 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 208-230V, 1 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 208-230V, 3 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 208-230V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 460-480V, 3 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. VARIABLE SPEED UNIT. 460-480V, 3 phase. POLE MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop...
MacroAir MacroVoltaic 16 foot diameter solar powered fan. 115,332 cfm. Control panel, solar panels, and mounting brackets included. The MacroVoltaic™ – the world’s only 100% solar powered fan! The MacroVoltaic’s...
MacroAir MacroVoltaic 18 foot diameter solar powered fan. 134,451 cfm. Control panel, solar panels, and mounting brackets included. The MacroVoltaic™ – the world’s only 100% solar powered fan! The MacroVoltaic’s...
MacroAir MacroVoltaic 20 foot diameter solar powered fan. 151,030 cfm. Control panel, solar panels, and mounting brackets included. The MacroVoltaic™ – the world’s only 100% solar powered fan! The MacroVoltaic’s...
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 1 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 208-230V, 3 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MacroAir MaxAir 20 foot diameter fan. 237,231 cfm. 460-480V, 3 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MacroAir MaxAir 24 foot diameter fan. 376,804 cfm. 208-230V, 1 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MacroAir MaxAir 24 foot diameter fan. 376,804 cfm. 208-230V, 3 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MacroAir MaxAir 24 foot diameter fan. 376,804 cfm. 460-480V, 3 phase control panel and mounting brackets included. Designed to move larger amounts of air, the MaxAir high volume, low speed...
MagicAire specializes in hydronic and DX air supply products in many belt drive and direct drive configurations. MagicAire has 2, 5 and 10 day QUICK SHIP cycles available on many...
Natural Light 12 inch solar powered attic fan. 10 watt model. DC motor. Adjustable solar panel. 850 nominal CFM. The Solar Attic Fan is a simple and environmentally sensible solution...
Natural Light 12 inch solar powered attic fan. 20 watt model. DC motor. Adjustable solar panel. 1200 nominal CFM. The Solar Attic Fan is a simple and environmentally sensible solution...
Natural Light GABLE mounted solar exhaust fan. 10 watt model. DC motor. 850 nominal CFM. The Gable Mounted Solar Fan is a simple and environmentally sensible solution that can save...
Natural Light GABLE mounted solar exhaust fan. 20 watt model. DC motor. 1275 nominal CFM. The Gable Mounted Solar Fan is a simple and environmentally sensible solution that can save...
Natural Light thermal snap switch for Natural Light solar attic fans. Turns on solar attic fan when attic temp reaches 80 deg F and off at 70 deg F. The...
Ostberg CK10C inline fan. 10" round duct connection - 708 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
Ostberg CK12C inline fan. 12" round duct connection - 954 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
Ostberg CK4A inline fan. 4" round duct connection - 128 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
Ostberg CK4C inline fan. 4" round duct connection - 181 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
Ostberg CK6C inline fan. 6" round duct connection - 487 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
Ostberg CK8B inline fan. 8" round duct connection - 630 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful,...
RadonAway single vial liquid scintillation radon test kit. The Short Term Liquid Scintillation (LS) Radon in Air Test Kit is a complete home radon test that is fast and easy...
Removable and washable grille for use with 4.4e, 4.5, and Kohilo Whole House Fans. 26.5 x 22.5 inch rough opening. PRICING IS ONLY VALID with an AirScape Whole House Fan...
S&P 12 inch matching flange for DA-12 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 12 inch tubular duct axial. 1216 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination...
S&P 12 inch wire guard for DA-12 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 16 inch matching flange for DA-16 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 16 inch tubular duct axial. 2540 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination...
S&P 16 inch wire guard for DA-16 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 18 inch matching flange for DA-18 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 18 inch tubular duct axial. 3620 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination...
S&P 18 inch wire guard for DA-18 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 20 inch matching flange for DA-20 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 20 inch tubular duct axial. 4750 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination...
S&P 20 inch wire guard for DA-20 The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an...
S&P 4 inch sidewall fan. 119 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from...
S&P 4 inch sidewall fan. 171 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from...
S&P 6 inch sidewall fan. 235 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from...
S&P 6 inch sidewall fan. 354 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from...
S&P 8 inch sidewall fan. 416 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from...
S&P line voltage controller for V Series fans. Manual on/off and Auto modes for ASHRAE 62.2 ventilation. S&P’s V-Series Bathroom Fans by RenewAire are a great choice for exhaust-only ventilation.
S&P Premium Dryer Booster Kit. PV-100X booster fan (142 cfm) with CURRENT switch for activation. For 4" round ducts. S&P offers the perfect solution to increase dryer efficiency, the PV...
S&P Premium Dryer Booster Kit. PV-100X booster fan (142 cfm) with INTEGRATED PRESSURE SWITCH. For 4" round ducts. S&P offers the perfect solution to increase dryer efficiency, the PV 100x...
S&P PV Fans. For 10 inch round duct - 587 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 10 inch round duct - 618 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 12 (12.4) inch round duct - 654 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard...
S&P PV Fans. For 12 (12.4) inch round duct - 942 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard...
S&P PV Fans. For 4 inch round duct - 108 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 4 inch round duct - 153 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 5 inch round duct - 128 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 5 inch round duct - 206 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 6 inch round duct - 245 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 6 inch round duct - 438 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 8 inch round duct - 402 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P PV Fans. For 8 inch round duct - 544 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter...
S&P Replacement Current Switch For Dryer Boosting. S&P offers the perfect solution to increase dryer efficiency, the PV 100x Dryer Booster fan (part of the DBF booster kit). The PV...
S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 12.4 inch round duct - 1050/751 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 4 inch round duct - 101/97 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 4 inch round duct - 135/100 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 5 inch round duct - 197/149 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 6 inch round duct - 293/218 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD Series Inline Fan. For 8 inch round duct - 538/476 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow...
S&P TD-Silent Series Inline Fan. For 4 or 5 inch round duct - 203/108 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans.
S&P TD-Silent Series Inline Fan. For 6 inch round duct - 333/239 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in...
S&P TD-Silent Series Inline Fan. For 8 inch round duct - 539/409 cfm (high/low). As the name suggests the TD-SILENT fans are extremely quiet, low profile mixed-flow fans. Manufactured in...
S&P V-Series Bathroom Fan by RenewAire. For 4 inch round duct - 110 cfm at 0.1 inches pressure. S&P’s V-Series Bathroom Fans by RenewAire are a great choice for exhaust-only...
S&P V-Series Bathroom Fan by RenewAire. For 4 inch round duct - 80 cfm at 0.1 inches pressure. S&P’s V-Series Bathroom Fans by RenewAire are a great choice for exhaust-only...
S&P V-Series Bathroom Fan by RenewAire. For 6 inch round duct - 150 cfm at 0.1 inches pressure. S&P’s V-Series Bathroom Fans by RenewAire are a great choice for exhaust-only...
S&P Wall Axial Direct Drive Fans. 12 inch wall mounted axial. 1260 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact...
S&P Wall Axial Direct Drive Fans. 16 inch wall mounted axial. 2430 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact...
S&P Wall Axial Direct Drive Fans. 18 inch wall mounted axial. 3690 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact...
S&P Wall Axial Direct Drive Fans. 20 inch wall mounted axial. 4520 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact...
SI (seasonal insulation) Kit includes RG-2622 removable, washable grille. Also included is a pre-cut piece of coated insulation board. The board fits into the grille frame. MUST HAVE 24" O/C...
Spruce inline fan. 4" duct connection - 125 cfm. With Spruce engineered thermoplastic inline fans - the RV and RB Series - you can be assured of finding a fan...
Spruce inline fan. 6" duct connection - 275 cfm. With Spruce engineered thermoplastic inline fans - the RV and RB Series - you can be assured of finding a fan...
Spruce inline fan. 6" duct connection - 320 cfm. With Spruce engineered thermoplastic inline fans - the RV and RB Series - you can be assured of finding a fan...
Spruce inline fan. 8" duct connection - 470 cfm. With Spruce engineered thermoplastic inline fans - the RV and RB Series - you can be assured of finding a fan...
Suncourt Centrax centrifugal fan. 4 inch fan. 200 nominal CFM. 110-volt motor. ETL approved. Suncourt Centrifugal Fans can be used for a variety of Ventilation purposes such as bathroom ventilation,...
Suncourt Centrax centrifugal fan. 6 inch fan. 409 nominal CFM. 110-volt motor. ETL approved. Suncourt Centrifugal Fans can be used for a variety of Ventilation purposes such as bathroom ventilation,...
Suncourt Centrax Dryer Boosting Kit. Includes 4 inch TF104 centrifugal fan - 200 nominal CFM, current switch, and mounting hardware. Suncourt Centrax Dryer Boosting Kits also known as Dryer Vent...
Suncourt DuctStat plug-in thermostat. Works with any 110-120 VAC product up to 5 Amps. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by...
Suncourt in-line duct booster fan. 10 inch round ducts. Balanced Aluminum fan blades. 300 CFM free air. 1.5 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. 12 inch round ducts. Balanced Aluminum fan blades. 650 CFM free air. 1.5 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. 4 inch round ducts. Balanced Polycarbonate fan blades. 65 CFM free air. 0.30 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. 5 inch round ducts. Balanced Polycarbonate fan blades. 140 CFM free air. 0.35 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. 6 inch round ducts. Balanced Aluminum fan blades. 180 CFM free air. 0.75 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. 6 inch round ducts. Balanced Polycarbonate fan blades. 160 CFM free air. 0.35 Amps. Eight inch long housing. DB fans: These fans install into home...
Suncourt in-line duct booster fan. 6 inch round ducts. Balanced Polycarbonate fan blades. 160 CFM free air. 0.35 Amps. Six inch long housing. DB fans: These fans install into home...
Suncourt in-line duct booster fan. 8 inch round ducts. Balanced Polycarbonate fan blades. 210 CFM free air. 0.75 Amps. DB fans: These fans install into home or office ductwork for...
Suncourt in-line duct booster fan. For 6 to 8 inch round ducts. Balanced polycarbonate fan blades. 160 CFM free air. 0.35 Amps. 4x11 inch housing length. DB fans: These fans...
Suncourt ThruWall fan. 2 speeds. 200 CFM and 160 CFM. For 3.5 to 6.5 inch thick walls. 10 foot grounded power cord included. The Room to Room Fans balance temperatures...
Suncourt ThruWall room to room fan. Variable speed - from 100 to 200 CFM. For 3.5 to 6.5 inch thick walls. 8 inch hole diameter. Hardwired - no cord. The...
The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional...
Tjernlund AD-1 Auto-Draft Fan for Wood Burning Stoves. 120V, 1 amp. Speed controller included. With Auto-Draft your hard starting stove draws immediately. No smoky back up even with moist or...
Tjernlund Booster fan for round and flat ducts. 120V, 0.51 amps. 200 cfm in 6 inch and 275 cfm in 8 inch ducts. The DB-2 DUCT BOOSTER® is designed to...
Tjernlund D-3 In-Line Draft Inducer For Vertical Vent Systems. For All Fuels. 120V, 0.96 Amps. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or...
Tjernlund DJ-3 In-Line Draft Inducer For Vertical Vent Systems. For All Fuels. 120V, 0.43 Amps. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or...
Tjernlund DRYER booster fan. 120 VAC, 50 watts, 160 cfm. Includes booster fan, pressure activation switch and plug-in cord. 5 year no clog, no maintenance guarantee. Dry your clothes faster...
Tjernlund optional rooftop stand for the RT750 series rooftop inducers. For solid fuel fireplaces, stoves, ovens, BBQs, boilers and general purpose exhaust. Wall mounted speed controller included with fan. The...
Tjernlund PS1505 Fan Prover Safety Interlock Switch. Monitors pressure within the inducer housing to verify inducer operation. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor...
Tjernlund RT1500H rooftop inducer fan for SOLID FUEL fireplaces, stoves, ovens, BBQs, boilers and general purpose exhaust. 120V, 5 amps, 1500 CFM. SPEED CONTROLLER INCLUDED. For solid fuel fireplaces, stoves,...
Tjernlund RT750H rooftop inducer fan for SOLID FUEL fireplaces, stoves, ovens, BBQs, boilers and general purpose exhaust. 120V, 1.5 amps, 750 CFM. SPEED CONTROLLER INCLUDED. For solid fuel fireplaces, stoves,...
Tjernlund SB1 Universal Stove Blower. 75 cfm. 120VAC, 25 watts. Painted black. The Tjernlund Hot Shot Universal Stove Blower captures and distributes radiant heat from your stove that is otherwise...
Tjernlund side wall radon mitigation system. Connects to 3 inch PVC pipe. Includes variable velocity side wall hood. The Radon Vac™ provides an effective and affordable way to reduce radon...
Tjernlund UC1 Bruner Interlock Control Module. Interlocks with any 24-120 VAC burner control circuit and also includes dry contact actuation option. Tjernlund In-Line Draft Inducers assure positive draft when restricted...
Ultra low profile direct drive centrifugal roof/wall exhausters. Model LPD direct drive units are used to exhaust air from all types of commercial and institutional buildings such as hospitals and...